Panasonic Surface Mount Resistors ERJ2RKF15R0X

Description
Panasonic ERJ2RKF15R0X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF15R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838868
Surface Mount Resistors 1838868
Panasonic ERJ2RKF15R0X

Panasonic ERJ2RKF15R0X

Supplier's Site
Surface Mount Resistors - 1839031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1839031
Surface Mount Resistors 1839031
Panasonic ERJ2RKF15R0X

Panasonic ERJ2RKF15R0X

Supplier's Site
Surface Mount Resistors - 1839031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1839031P
Surface Mount Resistors 1839031P
Panasonic ERJ2RKF15R0X

Panasonic ERJ2RKF15R0X

Supplier's Site
Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 22AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
22AC8196
Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 22AC8196
RES, 15R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7185
Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7185
RES, 15R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838868 1839031P 22AC8196
Product Name Surface Mount Resistors Surface Mount Resistors Res, 15R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 15 ohms 15 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details