Panasonic Surface Mount Resistors ERJ2RKF1582X

Description
Panasonic ERJ2RKF1582X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1582X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277968
Surface Mount Resistors 277968
Panasonic ERJ2RKF1582X

Panasonic ERJ2RKF1582X

Supplier's Site
Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8127
Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8127
RES, 15K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 29AH5040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
29AH5040
Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 29AH5040
RES, 15K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277968 85Y8127
Product Name Surface Mount Resistors Res, 15K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 15800 ohms 15800 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers