Panasonic Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKF1543X

Description
RES, 154K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:154kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 154K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:154kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7188
Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7188
RES, 154K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:154kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%; RoHS Compliant: Yes

RES, 154K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:154kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8125
Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8125
RES, 154K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:154kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 154K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:154kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 73AC7188 85Y8125
Product Name Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic Res, 154K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402
Resistance Range 154000 ohms 154000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers