Panasonic Surface Mount Resistors ERJ2RKF1472X

Description
Panasonic ERJ2RKF1472X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1472X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277962
Surface Mount Resistors 277962
Panasonic ERJ2RKF1472X

Panasonic ERJ2RKF1472X

Supplier's Site
Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7184
Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7184
RES, 14K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:14.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 14K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:14.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 74AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
74AC0874
Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 74AC0874
RES, 14K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:14.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 14K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:14.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277962 73AC7184
Product Name Surface Mount Resistors Res, 14K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 14700 ohms 14700 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details