RES, 1K33, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 73AC7175 |
| Product Name | Res, 1K33, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 1330 ohms |
| Tolerance | 1 +/- % |