Panasonic Surface Mount Resistors ERJ2RKF1303X

Description
Panasonic ERJ2RKF1303X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1303X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755722
Surface Mount Resistors 1755722
Panasonic ERJ2RKF1303X

Panasonic ERJ2RKF1303X

Supplier's Site
Surface Mount Resistors - 1763557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763557
Surface Mount Resistors 1763557
Panasonic ERJ2RKF1303X

Panasonic ERJ2RKF1303X

Supplier's Site
Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 69AC5861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
69AC5861
Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 69AC5861
RES, 130K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8098
Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8098
RES, 130K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755722 69AC5861
Product Name Surface Mount Resistors Res, 130K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details