Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF1301X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0603 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0603
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0603
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0603
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details