Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF1300X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0602 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0602
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0602
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0602
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers