Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF1242X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0601 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0601
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0601
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0970
Res, 12K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0970
RES, 12K4, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:12.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 12K4, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:12.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0601 12AC0970
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 12K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers