Panasonic Surface Mount Resistors ERJ2RKF1213X

Description
Panasonic ERJ2RKF1213X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1213X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277949
Surface Mount Resistors 277949
Panasonic ERJ2RKF1213X

Panasonic ERJ2RKF1213X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0600
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0600
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0969
Res, 121K, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0969
RES, 121K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:121kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 121K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:121kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277949 63W0600 12AC0969
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 121K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 121000 ohms 121000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers