Panasonic Surface Mount Resistors ERJ2RKF1210X

Description
Panasonic ERJ2RKF1210X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1210X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277947
Surface Mount Resistors 277947
Panasonic ERJ2RKF1210X

Panasonic ERJ2RKF1210X

Supplier's Site
Res, 121R, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0967
Res, 121R, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0967
RES, 121R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 121R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277947 12AC0967
Product Name Surface Mount Resistors Res, 121R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 121 ohms 121 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details