Panasonic Surface Mount Resistors ERJ2RKF1200X

Description
Panasonic ERJ2RKF1200X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1200X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287592
Surface Mount Resistors 287592
Panasonic ERJ2RKF1200X

Panasonic ERJ2RKF1200X

Supplier's Site
Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8085
Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8085
RES, 120R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 22AC4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
22AC4425
Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 22AC4425
RES, 120R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287592 85Y8085
Product Name Surface Mount Resistors Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 120 ohms 120 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details