Panasonic Surface Mount Resistors ERJ2RKF1101X

Description
Panasonic ERJ2RKF1101X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1101X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838865
Surface Mount Resistors 1838865
Panasonic ERJ2RKF1101X

Panasonic ERJ2RKF1101X

Supplier's Site
Surface Mount Resistors - 1839018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1839018P
Surface Mount Resistors 1839018P
Panasonic ERJ2RKF1101X

Panasonic ERJ2RKF1101X

Supplier's Site
Surface Mount Resistors - 1839018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1839018
Surface Mount Resistors 1839018
Panasonic ERJ2RKF1101X

Panasonic ERJ2RKF1101X

Supplier's Site
Res, 1K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0966
Res, 1K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0966
RES, 1K1, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K1, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838865 1839018P 12AC0966
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1100 ohms 1100 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details