Panasonic Surface Mount Resistors ERJ2RKF10R2X

Description
Panasonic ERJ2RKF10R2X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF10R2X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287649
Surface Mount Resistors 287649
Panasonic ERJ2RKF10R2X

Panasonic ERJ2RKF10R2X

Supplier's Site
Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7146
Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7146
RES, 10R2, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.2ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R2, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.2ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7145
Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7145
RES, 10R2, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.2ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R2, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.2ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287649 73AC7146
Product Name Surface Mount Resistors Res, 10R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 10.2 ohms 10.2 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details