Panasonic Surface Mount Resistors ERJ2RKF10R0X

Description
Panasonic ERJ2RKF10R0X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF10R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287586
Surface Mount Resistors 287586
Panasonic ERJ2RKF10R0X

Panasonic ERJ2RKF10R0X

Supplier's Site
Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8045
Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8045
RES, 10R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8046
Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8046
RES, 10R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287586 85Y8045 85Y8046
Product Name Surface Mount Resistors Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic Res, 10R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.1000 watts 0.0625 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details