Panasonic Surface Mount Resistors ERJ2RKF1003X

Description
Panasonic ERJ2RKF1003X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1003X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287587
Surface Mount Resistors 287587
Panasonic ERJ2RKF1003X

Panasonic ERJ2RKF1003X

Supplier's Site
Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8055
Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8055
RES, 100K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8056
Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8056
RES, 100K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287587 85Y8055 85Y8056
Product Name Surface Mount Resistors Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic Res, 100K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.0630 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers