Panasonic Surface Mount Resistors ERJ2RKF1002X

Description
Panasonic ERJ2RKF1002X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1002X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287583
Surface Mount Resistors 287583
Panasonic ERJ2RKF1002X

Panasonic ERJ2RKF1002X

Supplier's Site
SMD 0.063W 10000ohm 50V Resistor - 2-ERJ2RKF1002X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 10000ohm 50V Resistor
2-ERJ2RKF1002X
SMD 0.063W 10000ohm 50V Resistor 2-ERJ2RKF1002X
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 10000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RKF1002X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF1002X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 10000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RKF1002X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10000ohm, 50V, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF1002X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8053
Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8053
RES, 10K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8054
Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8054
RES, 10K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287583 2-ERJ2RKF1002X 85Y8053
Product Name Surface Mount Resistors SMD 0.063W 10000ohm 50V Resistor Res, 10K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details