Panasonic Surface Mount Resistors ERJ2RKF1001X

Description
Panasonic ERJ2RKF1001X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1001X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287582
Surface Mount Resistors 287582
Panasonic ERJ2RKF1001X

Panasonic ERJ2RKF1001X

Supplier's Site
Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8051
Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8051
RES, 1K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8052
Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8052
RES, 1K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287582 85Y8051
Product Name Surface Mount Resistors Res, 1K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers