Panasonic Surface Mount Resistors ERJ2RKF1000X

Description
Panasonic ERJ2RKF1000X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1000X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6650695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6650695
Surface Mount Resistors 6650695
Panasonic ERJ2RKF1000X

Panasonic ERJ2RKF1000X

Supplier's Site
Surface Mount Resistors - 287584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287584
Surface Mount Resistors 287584
Panasonic ERJ2RKF1000X

Panasonic ERJ2RKF1000X

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RKF1000X
822745-ERJ2RKF1000X
Chip Resistor - Surface Mount - ERJ2RKF1000X 822745-ERJ2RKF1000X
Manufacturer: Panasonic Win Source Part Number: 822745-ERJ2RKF1000X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822745-ERJ2RKF1000X
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8049
Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8049
RES, 100R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8050
Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8050
RES, 100R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6650695 287584 822745-ERJ2RKF1000X 85Y8049
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERJ2RKF1000X Res, 100R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications Aec-q200 RoHS RoHS
Resistance Range 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers