Panasonic Surface Mount Resistors ERJ2RKD9103X

Description
Panasonic ERJ2RKD9103X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD9103X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072258P
Surface Mount Resistors 8072258P
Panasonic ERJ2RKD9103X

Panasonic ERJ2RKD9103X

Supplier's Site
Surface Mount Resistors - 8072258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072258
Surface Mount Resistors 8072258
Panasonic ERJ2RKD9103X

Panasonic ERJ2RKD9103X

Supplier's Site
Surface Mount Resistors - 1690836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690836
Surface Mount Resistors 1690836
Panasonic ERJ2RKD9103X

Panasonic ERJ2RKD9103X

Supplier's Site
Res, 910K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8044
Res, 910K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8044
RES, 910K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:910kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 910K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:910kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0965
Res, 910K, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0965
RES, 910K, 0.5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:910kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 910K, 0.5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:910kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8072258P 8072258 85Y8044 12AC0965
Product Name Surface Mount Resistors Surface Mount Resistors Res, 910K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic Res, 910K, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402
Resistance Range 910000 ohms 910000 ohms 910000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details