Panasonic Surface Mount Resistors ERJ2RKD7503X

Description
Panasonic ERJ2RKD7503X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD7503X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072246
Surface Mount Resistors 8072246
Panasonic ERJ2RKD7503X

Panasonic ERJ2RKD7503X

Supplier's Site
Surface Mount Resistors - 8072246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072246P
Surface Mount Resistors 8072246P
Panasonic ERJ2RKD7503X

Panasonic ERJ2RKD7503X

Supplier's Site
Surface Mount Resistors - 1690832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690832
Surface Mount Resistors 1690832
Panasonic ERJ2RKD7503X

Panasonic ERJ2RKD7503X

Supplier's Site
Res, 750K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 01AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
01AC1799
Res, 750K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 01AC1799
RES, 750K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 750K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072246 8072246P 01AC1799
Product Name Surface Mount Resistors Surface Mount Resistors Res, 750K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 750000 ohms 750000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details