Panasonic Surface Mount Resistors ERJ2RKD6803X

Description
Panasonic ERJ2RKD6803X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD6803X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072242P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072242P
Surface Mount Resistors 8072242P
Panasonic ERJ2RKD6803X

Panasonic ERJ2RKD6803X

Supplier's Site
Surface Mount Resistors - 8072242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072242
Surface Mount Resistors 8072242
Panasonic ERJ2RKD6803X

Panasonic ERJ2RKD6803X

Supplier's Site
Surface Mount Resistors - 1690831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690831
Surface Mount Resistors 1690831
Panasonic ERJ2RKD6803X

Panasonic ERJ2RKD6803X

Supplier's Site
Res, 680K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8043
Res, 680K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8043
RES, 680K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 680K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072242P 8072242 85Y8043
Product Name Surface Mount Resistors Surface Mount Resistors Res, 680K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 680000 ohms 680000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details