Panasonic Res, 590K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKD5903X

Description
RES, 590K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 590K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic - 02AC3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic
02AC3628
Res, 590K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic 02AC3628
RES, 590K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 590K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AC3628
Product Name Res, 590K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 590000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details