Panasonic Surface Mount Resistors ERJ2RKD5603X

Description
Panasonic ERJ2RKD5603X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD5603X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072230P
Surface Mount Resistors 8072230P
Panasonic ERJ2RKD5603X

Panasonic ERJ2RKD5603X

Supplier's Site
Surface Mount Resistors - 8072230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072230
Surface Mount Resistors 8072230
Panasonic ERJ2RKD5603X

Panasonic ERJ2RKD5603X

Supplier's Site
Surface Mount Resistors - 1690827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690827
Surface Mount Resistors 1690827
Panasonic ERJ2RKD5603X

Panasonic ERJ2RKD5603X

Supplier's Site
Res, 560K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 96Y5734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
96Y5734
Res, 560K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 96Y5734
RES, 560K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 560K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072230P 8072230 96Y5734
Product Name Surface Mount Resistors Surface Mount Resistors Res, 560K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 560000 ohms 560000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details