Panasonic Surface Mount Resistors ERJ2RKD51R0X

Description
Panasonic ERJ2RKD51R0X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD51R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072328P
Surface Mount Resistors 8072328P
Panasonic ERJ2RKD51R0X

Panasonic ERJ2RKD51R0X

Supplier's Site
Surface Mount Resistors - 8072328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072328
Surface Mount Resistors 8072328
Panasonic ERJ2RKD51R0X

Panasonic ERJ2RKD51R0X

Supplier's Site
Surface Mount Resistors - 1690857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690857
Surface Mount Resistors 1690857
Panasonic ERJ2RKD51R0X

Panasonic ERJ2RKD51R0X

Supplier's Site
Res, 51R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 92Y2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
92Y2935
Res, 51R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 92Y2935
RES, 51R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 51R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072328P 8072328 92Y2935
Product Name Surface Mount Resistors Surface Mount Resistors Res, 51R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 51 ohms 51 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details