Panasonic Surface Mount Resistors ERJ2RKD4703X

Description
Panasonic ERJ2RKD4703X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD4703X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072233P
Surface Mount Resistors 8072233P
Panasonic ERJ2RKD4703X

Panasonic ERJ2RKD4703X

Supplier's Site
Surface Mount Resistors - 8072233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072233
Surface Mount Resistors 8072233
Panasonic ERJ2RKD4703X

Panasonic ERJ2RKD4703X

Supplier's Site
Surface Mount Resistors - 1690829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690829
Surface Mount Resistors 1690829
Panasonic ERJ2RKD4703X

Panasonic ERJ2RKD4703X

Supplier's Site
Res, 470K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8041
Res, 470K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8041
RES, 470K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 470K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072233P 8072233 85Y8041
Product Name Surface Mount Resistors Surface Mount Resistors Res, 470K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 470000 ohms 470000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details