Panasonic Surface Mount Resistors ERJ2RKD4303X

Description
Panasonic ERJ2RKD4303X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD4303X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072224
Surface Mount Resistors 8072224
Panasonic ERJ2RKD4303X

Panasonic ERJ2RKD4303X

Supplier's Site
Surface Mount Resistors - 8072224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072224P
Surface Mount Resistors 8072224P
Panasonic ERJ2RKD4303X

Panasonic ERJ2RKD4303X

Supplier's Site
Surface Mount Resistors - 1690825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690825
Surface Mount Resistors 1690825
Panasonic ERJ2RKD4303X

Panasonic ERJ2RKD4303X

Supplier's Site
Res, 430K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 97Y9215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
97Y9215
Res, 430K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 97Y9215
RES, 430K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:430kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 430K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:430kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072224 8072224P 97Y9215
Product Name Surface Mount Resistors Surface Mount Resistors Res, 430K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 430000 ohms 430000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details