Panasonic Res, 340K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKD3403X

Description
RES, 340K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:340kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 340K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:340kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic - 01AC1798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic
01AC1798
Res, 340K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic 01AC1798
RES, 340K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:340kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 340K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:340kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AC1798
Product Name Res, 340K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 340000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers