Panasonic Surface Mount Resistors ERJ2RKD33R0X

Description
Panasonic ERJ2RKD33R0X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD33R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072306
Surface Mount Resistors 8072306
Panasonic ERJ2RKD33R0X

Panasonic ERJ2RKD33R0X

Supplier's Site
Surface Mount Resistors - 8072306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072306P
Surface Mount Resistors 8072306P
Panasonic ERJ2RKD33R0X

Panasonic ERJ2RKD33R0X

Supplier's Site
Surface Mount Resistors - 1690849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690849
Surface Mount Resistors 1690849
Panasonic ERJ2RKD33R0X

Panasonic ERJ2RKD33R0X

Supplier's Site
Res, 33R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8038
Res, 33R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8038
RES, 33R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 33R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072306 8072306P 85Y8038
Product Name Surface Mount Resistors Surface Mount Resistors Res, 33R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 33 ohms 33 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details