Panasonic Automotive SMD 0.063W 16W Resistor ERJ2RKD3303X

Description
Res Thick Film 0402 330K Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD3303X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 330K Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD3303X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.063W 16W Resistor - 52-ERJ2RKD3303X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.063W 16W Resistor
52-ERJ2RKD3303X
Automotive SMD 0.063W 16W Resistor 52-ERJ2RKD3303X
Res Thick Film 0402 330K Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD3303X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 330K Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD3303X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RKD3303X - 1067201-ERJ2RKD3303X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RKD3303X
1067201-ERJ2RKD3303X
Chip Resistor - Surface Mount - ERJ2RKD3303X 1067201-ERJ2RKD3303X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067201-ERJ2RKD3303X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 330 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ2RKD3003X; ERJ2RKD3603X; ERJ2RKD3403X; RC0402FR-07330KL; CRG0402F330K; CRCW0402330KFKEDERJ- 2RKD3303X; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067201-ERJ2RKD3303X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 350 µm
Resistance: 330 kΩ
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): ERJ2RKD3003X; ERJ2RKD3603X; ERJ2RKD3403X; RC0402FR-07330KL; CRG0402F330K; CRCW0402330KFKEDERJ-2RKD3303X;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Resistors - 8072214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072214
Surface Mount Resistors 8072214
Panasonic ERJ2RKD3303X

Panasonic ERJ2RKD3303X

Supplier's Site
Surface Mount Resistors - 8072214P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072214P
Surface Mount Resistors 8072214P
Panasonic ERJ2RKD3303X

Panasonic ERJ2RKD3303X

Supplier's Site
Surface Mount Resistors - 1690822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690822
Surface Mount Resistors 1690822
Panasonic ERJ2RKD3303X

Panasonic ERJ2RKD3303X

Supplier's Site
Res, 330K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8039
Res, 330K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8039
RES, 330K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 330K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RKD3303X 1067201-ERJ2RKD3303X 8072214 8072214P 85Y8039
Product Name Automotive SMD 0.063W 16W Resistor Chip Resistor - Surface Mount - ERJ2RKD3303X Surface Mount Resistors Surface Mount Resistors Res, 330K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details