Panasonic Res, 210K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKD2103X

Description
RES, 210K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 210K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic - 29AH5011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic
29AH5011
Res, 210K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic 29AH5011
RES, 210K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 210K, 0.5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:210kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5011
Product Name Res, 210K, 0.5%, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 210000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details