Panasonic Surface Mount Resistors ERJ2RKD2003X

Description
Panasonic ERJ2RKD2003X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD2003X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072191P
Surface Mount Resistors 8072191P
Panasonic ERJ2RKD2003X

Panasonic ERJ2RKD2003X

Supplier's Site
Surface Mount Resistors - 8072191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072191
Surface Mount Resistors 8072191
Panasonic ERJ2RKD2003X

Panasonic ERJ2RKD2003X

Supplier's Site
Surface Mount Resistors - 1690815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690815
Surface Mount Resistors 1690815
Panasonic ERJ2RKD2003X

Panasonic ERJ2RKD2003X

Supplier's Site
Res, 200K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8032
Res, 200K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8032
RES, 200K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 200K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072191P 8072191 85Y8032
Product Name Surface Mount Resistors Surface Mount Resistors Res, 200K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 200000 ohms 200000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details