Panasonic Surface Mount Resistors ERJ2RKD1603X

Description
Panasonic ERJ2RKD1603X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD1603X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072189P
Surface Mount Resistors 8072189P
Panasonic ERJ2RKD1603X

Panasonic ERJ2RKD1603X

Supplier's Site
Surface Mount Resistors - 8072189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072189
Surface Mount Resistors 8072189
Panasonic ERJ2RKD1603X

Panasonic ERJ2RKD1603X

Supplier's Site
Surface Mount Resistors - 1690814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690814
Surface Mount Resistors 1690814
Panasonic ERJ2RKD1603X

Panasonic ERJ2RKD1603X

Supplier's Site
Res, 160K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8030
Res, 160K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8030
RES, 160K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:160kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 160K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:160kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072189P 8072189 85Y8030
Product Name Surface Mount Resistors Surface Mount Resistors Res, 160K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 160000 ohms 160000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details