Panasonic Surface Mount Resistors ERJ2RKD1303X

Description
Panasonic ERJ2RKD1303X
Request a Quote Datasheet
Description
Panasonic ERJ2RKD1303X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072182
Surface Mount Resistors 8072182
Panasonic ERJ2RKD1303X

Panasonic ERJ2RKD1303X

Supplier's Site
Surface Mount Resistors - 1690812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690812
Surface Mount Resistors 1690812
Panasonic ERJ2RKD1303X

Panasonic ERJ2RKD1303X

Supplier's Site
Res, 130K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 15AC6488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
15AC6488
Res, 130K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 15AC6488
RES, 130K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 130K, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8072182 15AC6488
Product Name Surface Mount Resistors Res, 130K, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details