Panasonic Surface Mount Resistors ERJ2RHD8201X

Description
Panasonic ERJ2RHD8201X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD8201X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072072
Surface Mount Resistors 8072072
Panasonic ERJ2RHD8201X

Panasonic ERJ2RHD8201X

Supplier's Site
Surface Mount Resistors - 8072072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072072P
Surface Mount Resistors 8072072P
Panasonic ERJ2RHD8201X

Panasonic ERJ2RHD8201X

Supplier's Site
Surface Mount Resistors - 1689348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689348
Surface Mount Resistors 1689348
Panasonic ERJ2RHD8201X

Panasonic ERJ2RHD8201X

Supplier's Site
Res, 8K2, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8023
Res, 8K2, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8023
RES, 8K2, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K2, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072072 8072072P 85Y8023
Product Name Surface Mount Resistors Surface Mount Resistors Res, 8K2, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 8200 ohms 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details