Panasonic SMD 0.063W 820ohm 50V Resistor ERJ2RHD8200X

Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 820ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 820ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 820ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD8200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 820ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 820ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 820ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD8200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 820ohm 50V Resistor - 52-ERJ2RHD8200X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 820ohm 50V Resistor
52-ERJ2RHD8200X
SMD 0.063W 820ohm 50V Resistor 52-ERJ2RHD8200X
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 820ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 820ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 820ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD8200X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 820ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD8200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 820ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 820ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD8200X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ2RHD8200X - 971789-ERJ2RHD8200X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RHD8200X
971789-ERJ2RHD8200X
Chip Resistor - Surface Mount - ERJ2RHD8200X 971789-ERJ2RHD8200X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971789-ERJ2RHD8200X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 820 Ω Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971789-ERJ2RHD8200X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 350 µm
Resistance: 820 Ω
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Resistors - 8071993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071993
Surface Mount Resistors 8071993
Panasonic ERJ2RHD8200X

Panasonic ERJ2RHD8200X

Supplier's Site
Surface Mount Resistors - 1689325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689325
Surface Mount Resistors 1689325
Panasonic ERJ2RHD8200X

Panasonic ERJ2RHD8200X

Supplier's Site
Res, 820R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 59AC6886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
59AC6886
Res, 820R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 59AC6886
RES, 820R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 820R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RHD8200X 971789-ERJ2RHD8200X 8071993 59AC6886
Product Name SMD 0.063W 820ohm 50V Resistor Chip Resistor - Surface Mount - ERJ2RHD8200X Surface Mount Resistors Res, 820R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details