Panasonic Surface Mount Resistors ERJ2RHD7501X

Description
Panasonic ERJ2RHD7501X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD7501X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072078P
Surface Mount Resistors 8072078P
Panasonic ERJ2RHD7501X

Panasonic ERJ2RHD7501X

Supplier's Site
Surface Mount Resistors - 8072078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072078
Surface Mount Resistors 8072078
Panasonic ERJ2RHD7501X

Panasonic ERJ2RHD7501X

Supplier's Site
Surface Mount Resistors - 1689350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689350
Surface Mount Resistors 1689350
Panasonic ERJ2RHD7501X

Panasonic ERJ2RHD7501X

Supplier's Site
Res, 7K5, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8021
Res, 7K5, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8021
RES, 7K5, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072078P 8072078 85Y8021
Product Name Surface Mount Resistors Surface Mount Resistors Res, 7K5, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 7500 ohms 7500 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details