Panasonic Res, 750R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic ERJ2RHD7500X

Description
RES, 750R, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0962
Res, 750R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0962
RES, 750R, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 750R, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 92Y2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
92Y2933
Res, 750R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 92Y2933
RES, 750R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 750R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0962
Product Name Res, 750R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 750 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details