Panasonic Res, 680R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RHD6800X

Description
RES, 680R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8019
Res, 680R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8019
RES, 680R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 680R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0959
Res, 680R, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0959
RES, 680R, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 680R, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y8019
Product Name Res, 680R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 680 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details