Panasonic Surface Mount Resistors ERJ2RHD6202X

Description
Panasonic ERJ2RHD6202X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD6202X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072157
Surface Mount Resistors 8072157
Panasonic ERJ2RHD6202X

Panasonic ERJ2RHD6202X

Supplier's Site
Surface Mount Resistors - 8072157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072157P
Surface Mount Resistors 8072157P
Panasonic ERJ2RHD6202X

Panasonic ERJ2RHD6202X

Supplier's Site
Surface Mount Resistors - 1689374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689374
Surface Mount Resistors 1689374
Panasonic ERJ2RHD6202X

Panasonic ERJ2RHD6202X

Supplier's Site
Res, 62K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 01AC1796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
01AC1796
Res, 62K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 01AC1796
RES, 62K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:62kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 62K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:62kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072157 8072157P 01AC1796
Product Name Surface Mount Resistors Surface Mount Resistors Res, 62K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 62000 ohms 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers