Panasonic SMD 0.063W 56000ohm 50V Resistor ERJ2RHD5602X

Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 56000ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD5602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 56000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 56000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5602X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 56000ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD5602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 56000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 56000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5602X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 56000ohm 50V Resistor - 52-ERJ2RHD5602X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 56000ohm 50V Resistor
52-ERJ2RHD5602X
SMD 0.063W 56000ohm 50V Resistor 52-ERJ2RHD5602X
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 56000ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD5602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 56000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 56000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5602X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 56000ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD5602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 56000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 56000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5602X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RHD5602X - 1214580-ERJ2RHD5602X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RHD5602X
1214580-ERJ2RHD5602X
Chip Resistor - Surface Mount - ERJ2RHD5602X 1214580-ERJ2RHD5602X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214580-ERJ2RHD5602X Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Contact Plating: Tin Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Weight: 793.786648 µg Resistance: 56 kΩ Power Rating: 63 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ-2RHD5602X; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214580-ERJ2RHD5602X
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Contact Plating: Tin
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 350 µm
Weight: 793.786648 µg
Resistance: 56 kΩ
Power Rating: 63 mW
Width: 500 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Alternative Parts (Cross-Reference): ERJ-2RHD5602X;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
Res, 56K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 33AC5030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
33AC5030
Res, 56K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 33AC5030
RES, 56K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ2RHD5602X 1214580-ERJ2RHD5602X 33AC5030
Product Name SMD 0.063W 56000ohm 50V Resistor Chip Resistor - Surface Mount - ERJ2RHD5602X Res, 56K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details