Panasonic Automotive SMD 0.063W 16W Resistor ERJ2RHD4702X

Description
Res Thick Film 0402 47K Ohm 0.5% 0.063W(1/16W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ2RHD4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD4702X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 47K Ohm 0.5% 0.063W(1/16W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ2RHD4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD4702X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.063W 16W Resistor - 52-ERJ2RHD4702X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.063W 16W Resistor
52-ERJ2RHD4702X
Automotive SMD 0.063W 16W Resistor 52-ERJ2RHD4702X
Res Thick Film 0402 47K Ohm 0.5% 0.063W(1/16W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ2RHD4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD4702X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 47K Ohm 0.5% 0.063W(1/16W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ2RHD4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD4702X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RHD4702X - 1110053-ERJ2RHD4702X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RHD4702X
1110053-ERJ2RHD4702X
Chip Resistor - Surface Mount - ERJ2RHD4702X 1110053-ERJ2RHD4702X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110053-ERJ2RHD4702X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Contact Plating: Tin Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 47 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ-2RHD4702X; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 1005

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110053-ERJ2RHD4702X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Contact Plating: Tin
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 350 µm
Resistance: 47 kΩ
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Alternative Parts (Cross-Reference): ERJ-2RHD4702X;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 1005

Buy Now
Surface Mount Resistors - 8072141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072141P
Surface Mount Resistors 8072141P
Panasonic ERJ2RHD4702X

Panasonic ERJ2RHD4702X

Supplier's Site
Surface Mount Resistors - 8072141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072141
Surface Mount Resistors 8072141
Panasonic ERJ2RHD4702X

Panasonic ERJ2RHD4702X

Supplier's Site
Surface Mount Resistors - 1689368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689368
Surface Mount Resistors 1689368
Panasonic ERJ2RHD4702X

Panasonic ERJ2RHD4702X

Supplier's Site
Res, 47K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8015
Res, 47K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8015
RES, 47K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 47K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RHD4702X 1110053-ERJ2RHD4702X 8072141P 8072141 85Y8015
Product Name Automotive SMD 0.063W 16W Resistor Chip Resistor - Surface Mount - ERJ2RHD4702X Surface Mount Resistors Surface Mount Resistors Res, 47K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers