Panasonic Surface Mount Resistors ERJ2RHD3901X

Description
Panasonic ERJ2RHD3901X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD3901X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072053
Surface Mount Resistors 8072053
Panasonic ERJ2RHD3901X

Panasonic ERJ2RHD3901X

Supplier's Site
Surface Mount Resistors - 1689343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689343
Surface Mount Resistors 1689343
Panasonic ERJ2RHD3901X

Panasonic ERJ2RHD3901X

Supplier's Site
Res, 3K9, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8011
Res, 3K9, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8011
RES, 3K9, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.9kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8072053 85Y8011
Product Name Surface Mount Resistors Res, 3K9, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details