Panasonic Surface Mount Resistors ERJ2RHD3602X

Description
Panasonic ERJ2RHD3602X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD3602X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072135P
Surface Mount Resistors 8072135P
Panasonic ERJ2RHD3602X

Panasonic ERJ2RHD3602X

Supplier's Site
Surface Mount Resistors - 8072135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072135
Surface Mount Resistors 8072135
Panasonic ERJ2RHD3602X

Panasonic ERJ2RHD3602X

Supplier's Site
Surface Mount Resistors - 1689366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689366
Surface Mount Resistors 1689366
Panasonic ERJ2RHD3602X

Panasonic ERJ2RHD3602X

Supplier's Site
Res, 36K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8010
Res, 36K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8010
RES, 36K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:36kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 36K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:36kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072135P 8072135 85Y8010
Product Name Surface Mount Resistors Surface Mount Resistors Res, 36K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 36000 ohms 36000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers