Panasonic Surface Mount Resistors ERJ2RHD3300X

Description
Panasonic ERJ2RHD3300X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD3300X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071952P
Surface Mount Resistors 8071952P
Panasonic ERJ2RHD3300X

Panasonic ERJ2RHD3300X

Supplier's Site
Surface Mount Resistors - 8071952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071952
Surface Mount Resistors 8071952
Panasonic ERJ2RHD3300X

Panasonic ERJ2RHD3300X

Supplier's Site
Surface Mount Resistors - 1689313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689313
Surface Mount Resistors 1689313
Panasonic ERJ2RHD3300X

Panasonic ERJ2RHD3300X

Supplier's Site
Res, 330R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
85Y8007
Res, 330R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 85Y8007
RES, 330R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 330R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8071952P 8071952 85Y8007
Product Name Surface Mount Resistors Surface Mount Resistors Res, 330R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 330 ohms 330 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details