Panasonic Chip Resistor - Surface Mount - ERJ2RHD3002X ERJ2RHD3002X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120543-ERJ2RHD3002X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 30 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ-2RHD3002X; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120543-ERJ2RHD3002X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 30 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ-2RHD3002X; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ2RHD3002X - 1120543-ERJ2RHD3002X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RHD3002X
1120543-ERJ2RHD3002X
Chip Resistor - Surface Mount - ERJ2RHD3002X 1120543-ERJ2RHD3002X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120543-ERJ2RHD3002X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 30 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ-2RHD3002X; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120543-ERJ2RHD3002X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 350 µm
Resistance: 30 kΩ
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Alternative Parts (Cross-Reference): ERJ-2RHD3002X;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
Surface Mount Resistors - 8072129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072129
Surface Mount Resistors 8072129
Panasonic ERJ2RHD3002X

Panasonic ERJ2RHD3002X

Supplier's Site
Surface Mount Resistors - 8072129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072129P
Surface Mount Resistors 8072129P
Panasonic ERJ2RHD3002X

Panasonic ERJ2RHD3002X

Supplier's Site
Surface Mount Resistors - 1689364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689364
Surface Mount Resistors 1689364
Panasonic ERJ2RHD3002X

Panasonic ERJ2RHD3002X

Supplier's Site
SMD 0.063W 30000ohm 50V Resistor - 52-ERJ2RHD3002X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 30000ohm 50V Resistor
52-ERJ2RHD3002X
SMD 0.063W 30000ohm 50V Resistor 52-ERJ2RHD3002X
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 30000ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD3002X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 30000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 30000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD3002X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 30000ohm, 50V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: ERJ2RHD3002X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 30000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 30000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD3002X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8006
Res, 30K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8006
RES, 30K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:30kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 30K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:30kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1120543-ERJ2RHD3002X 8072129 8072129P 52-ERJ2RHD3002X 85Y8006
Product Name Chip Resistor - Surface Mount - ERJ2RHD3002X Surface Mount Resistors Surface Mount Resistors SMD 0.063W 30000ohm 50V Resistor Res, 30K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details