Panasonic Surface Mount Resistors ERJ2RHD2400X

Description
Panasonic ERJ2RHD2400X
Request a Quote
Description
Panasonic ERJ2RHD2400X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071943
Surface Mount Resistors 8071943
Panasonic ERJ2RHD2400X

Panasonic ERJ2RHD2400X

Supplier's Site
Res, 240R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 44AC2413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
44AC2413
Res, 240R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 44AC2413
RES, 240R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:240ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 240R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:240ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8071943 44AC2413
Product Name Surface Mount Resistors Res, 240R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details