Panasonic Res, 20K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RHD2002X

Description
RES, 20K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y7999
Res, 20K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y7999
RES, 20K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 20K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0956
Res, 20K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0956
RES, 20K, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 20K, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y7999 12AC0956
Product Name Res, 20K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic Res, 20K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402
Resistance Range 20000 ohms 20000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details