Panasonic Surface Mount Resistors ERJ2RHD2001X

Description
Panasonic ERJ2RHD2001X
Request a Quote
Description
Panasonic ERJ2RHD2001X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072025
Surface Mount Resistors 8072025
Panasonic ERJ2RHD2001X

Panasonic ERJ2RHD2001X

Supplier's Site
Surface Mount Resistors - 8072025P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072025P
Surface Mount Resistors 8072025P
Panasonic ERJ2RHD2001X

Panasonic ERJ2RHD2001X

Supplier's Site
Surface Mount Resistors - 1689333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689333
Surface Mount Resistors 1689333
Panasonic ERJ2RHD2001X

Panasonic ERJ2RHD2001X

Supplier's Site
Res, 2K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y7998
Res, 2K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y7998
RES, 2K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 2K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072025 8072025P 85Y7998
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details