Panasonic Res, 200R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RHD2000X

Description
RES, 200R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 24AC8433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
24AC8433
Res, 200R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 24AC8433
RES, 200R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 200R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC8433
Product Name Res, 200R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details